Capital Lighting, Inc. 31436-32 Flush Mounts-Bowl Style 704843

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: English Bronze Product Name: Eight Light Flush mount Category: Flush mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: English Bronze Product Name: Eight Light Flush mount Category: Flush mount

Suppliers

Company
Product
Description
Supplier Links
31436-32 Flush Mounts-Bowl Style - 704843 - Capital Lighting, Inc.
Columbus, OH, USA
31436-32 Flush Mounts-Bowl Style
704843
31436-32 Flush Mounts-Bowl Style 704843
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: English Bronze Product Name: Eight Light Flush mount Category: Flush mount

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 10.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: English Bronze
Product Name: Eight Light Flush mount
Category: Flush mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704843
Product Name 31436-32 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details