Capital Lighting, Inc. 31449 Mini Pendants-Chain 704831

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Harvest Bronze Product Name: One Light Mini Pendant Category: Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Harvest Bronze Product Name: One Light Mini Pendant Category: Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31449 Mini Pendants-Chain - 704831 - Capital Lighting, Inc.
Columbus, OH, USA
31449 Mini Pendants-Chain
704831
31449 Mini Pendants-Chain 704831
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Harvest Bronze Product Name: One Light Mini Pendant Category: Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Harvest Bronze
Product Name: One Light Mini Pendant
Category: Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704831
Product Name 31449 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details