Capital Lighting, Inc. 31440/1 Sconces-Pocket 704830

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Harvest Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Harvest Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31440/1 Sconces-Pocket - 704830 - Capital Lighting, Inc.
Columbus, OH, USA
31440/1 Sconces-Pocket
704830
31440/1 Sconces-Pocket 704830
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Harvest Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Harvest Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704830
Product Name 31440/1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details