Capital Lighting, Inc. 75255-14 Exterior -Post/Pier Head 704827

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75255-14 Exterior -Post/Pier Head - 704827 - Capital Lighting, Inc.
Columbus, OH, USA
75255-14 Exterior -Post/Pier Head
704827
75255-14 Exterior -Post/Pier Head 704827
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 24.00
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: One Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704827
Product Name 75255-14 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details