Capital Lighting, Inc. 75258-14 Exterior -Post/Pier Head 704826

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.00 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.00 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75258-14 Exterior -Post/Pier Head - 704826 - Capital Lighting, Inc.
Columbus, OH, USA
75258-14 Exterior -Post/Pier Head
704826
75258-14 Exterior -Post/Pier Head 704826
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.00 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 22.00
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: One Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704826
Product Name 75258-14 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details