Capital Lighting, Inc. 75231-14-R Exterior -Wall Mount 704816

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Extension: 12.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Extension: 12.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75231-14-R Exterior -Wall Mount - 704816 - Capital Lighting, Inc.
Columbus, OH, USA
75231-14-R Exterior -Wall Mount
704816
75231-14-R Exterior -Wall Mount 704816
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Extension: 12.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.00
Extension: 12.5
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: One Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704816
Product Name 75231-14-R Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details