Capital Lighting, Inc. 75231-14-L Exterior -Wall Mount 704814

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Extension: 12.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Extension: 12.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75231-14-L Exterior -Wall Mount - 704814 - Capital Lighting, Inc.
Columbus, OH, USA
75231-14-L Exterior -Wall Mount
704814
75231-14-L Exterior -Wall Mount 704814
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Extension: 12.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.00
Extension: 12.5
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: One Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704814
Product Name 75231-14-L Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details