Capital Lighting, Inc. 75235-14 Exterior -Post/Pier Head 704812

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75235-14 Exterior -Post/Pier Head - 704812 - Capital Lighting, Inc.
Columbus, OH, USA
75235-14 Exterior -Post/Pier Head
704812
75235-14 Exterior -Post/Pier Head 704812
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: One Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704812
Product Name 75235-14 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details