Capital Lighting, Inc. 6082SN/CLEAR Pendants-Glass Down 704696

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Pendant

Suppliers

Company
Product
Description
Supplier Links
6082SN/CLEAR Pendants-Glass Down - 704696 - Capital Lighting, Inc.
Columbus, OH, USA
6082SN/CLEAR Pendants-Glass Down
704696
6082SN/CLEAR Pendants-Glass Down 704696
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 36.50
Length 36.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704696
Product Name 6082SN/CLEAR Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details