Capital Lighting, Inc. 5097GM Semi-Flush Mts.-Bowl Style 704668

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gun Metal Product Name: Three Light Flush Mount Glass: Smoke Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gun Metal Product Name: Three Light Flush Mount Glass: Smoke Bubble

Suppliers

Company
Product
Description
Supplier Links
5097GM Semi-Flush Mts.-Bowl Style - 704668 - Capital Lighting, Inc.
Columbus, OH, USA
5097GM Semi-Flush Mts.-Bowl Style
704668
5097GM Semi-Flush Mts.-Bowl Style 704668
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gun Metal Product Name: Three Light Flush Mount Glass: Smoke Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gun Metal
Product Name: Three Light Flush Mount
Glass: Smoke Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704668
Product Name 5097GM Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details