Capital Lighting, Inc. 6193SN Bathroom Fixtures-Three Lights 704644

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 7.00 Extension: 12 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Satin Nickel Product Name: Three Light Bathroom Lights Glass: Clear Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 7.00 Extension: 12 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Satin Nickel Product Name: Three Light Bathroom Lights Glass: Clear Bubble

Suppliers

Company
Product
Description
Supplier Links
6193SN Bathroom Fixtures-Three Lights - 704644 - Capital Lighting, Inc.
Columbus, OH, USA
6193SN Bathroom Fixtures-Three Lights
704644
6193SN Bathroom Fixtures-Three Lights 704644
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 7.00 Extension: 12 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Satin Nickel Product Name: Three Light Bathroom Lights Glass: Clear Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 7.00
Extension: 12
Bulb
Type: G9
Qty: 3
Wattage: 75
Finish: Satin Nickel
Product Name: Three Light Bathroom Lights
Glass: Clear Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704644
Product Name 6193SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details