Capital Lighting, Inc. 6073CR Bathroom Fixtures-Three Lights 704641

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Coral Product Name: Three Light Bathroom Lights Glass: Petite Victorian Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Coral Product Name: Three Light Bathroom Lights Glass: Petite Victorian Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
6073CR Bathroom Fixtures-Three Lights - 704641 - Capital Lighting, Inc.
Columbus, OH, USA
6073CR Bathroom Fixtures-Three Lights
704641
6073CR Bathroom Fixtures-Three Lights 704641
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Coral Product Name: Three Light Bathroom Lights Glass: Petite Victorian Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Coral
Product Name: Three Light Bathroom Lights
Glass: Petite Victorian
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704641
Product Name 6073CR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details