Capital Lighting, Inc. 6075CR Sconces-Single Glass 704640

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coral Product Name: One Light Wall Bracket Glass: Petite Victorian Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coral Product Name: One Light Wall Bracket Glass: Petite Victorian Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
6075CR Sconces-Single Glass - 704640 - Capital Lighting, Inc.
Columbus, OH, USA
6075CR Sconces-Single Glass
704640
6075CR Sconces-Single Glass 704640
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coral Product Name: One Light Wall Bracket Glass: Petite Victorian Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Coral
Product Name: One Light Wall Bracket
Glass: Petite Victorian
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704640
Product Name 6075CR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details