Capital Lighting, Inc. 9412MB Exterior -Wall Mount 704629

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 31.00 Extension: 15.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mayan Bronze Product Name: Two Light Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 31.00 Extension: 15.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mayan Bronze Product Name: Two Light Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9412MB Exterior -Wall Mount - 704629 - Capital Lighting, Inc.
Columbus, OH, USA
9412MB Exterior -Wall Mount
704629
9412MB Exterior -Wall Mount 704629
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 31.00 Extension: 15.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mayan Bronze Product Name: Two Light Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 31.00
Extension: 15.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mayan Bronze
Product Name: Two Light Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704629
Product Name 9412MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details