Capital Lighting, Inc. 9413MB Exterior -Wall Mount 704627

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.00 Extension: 20 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mayan Bronze Product Name: Three Light Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.00 Extension: 20 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mayan Bronze Product Name: Three Light Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9413MB Exterior -Wall Mount - 704627 - Capital Lighting, Inc.
Columbus, OH, USA
9413MB Exterior -Wall Mount
704627
9413MB Exterior -Wall Mount 704627
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.00 Extension: 20 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mayan Bronze Product Name: Three Light Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 37.00
Extension: 20
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mayan Bronze
Product Name: Three Light Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704627
Product Name 9413MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details