Capital Lighting, Inc. 9011-06 Exterior -Wall Mount 704548

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Weight: 7 Product Name: One Light Outdoor Wall Lantern UPC: 46335898165 Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Weight: 7 Product Name: One Light Outdoor Wall Lantern UPC: 46335898165 Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9011-06 Exterior -Wall Mount - 704548 - Capital Lighting, Inc.
Columbus, OH, USA
9011-06 Exterior -Wall Mount
704548
9011-06 Exterior -Wall Mount 704548
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Weight: 7 Product Name: One Light Outdoor Wall Lantern UPC: 46335898165 Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Flemish
Weight: 7
Product Name: One Light Outdoor Wall Lantern
UPC: 46335898165
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704548
Product Name 9011-06 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details