Capital Lighting, Inc. 25861-BS Sconces-Single Glass 704520

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.00 Extension: 7.5 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Brushed Steel Product Name: One Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.00 Extension: 7.5 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Brushed Steel Product Name: One Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25861-BS Sconces-Single Glass - 704520 - Capital Lighting, Inc.
Columbus, OH, USA
25861-BS Sconces-Single Glass
704520
25861-BS Sconces-Single Glass 704520
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.00 Extension: 7.5 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Brushed Steel Product Name: One Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 5.00
Extension: 7.5
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Brushed Steel
Product Name: One Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704520
Product Name 25861-BS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details