Capital Lighting, Inc. 9302-08 Flush Mounts-Bowl Style 704504

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 6 Product Name: Two Lights Flush Mount Fixture UPC: 689716401037 Category: Ceiling Mounts Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 6 Product Name: Two Lights Flush Mount Fixture UPC: 689716401037 Category: Ceiling Mounts Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9302-08 Flush Mounts-Bowl Style - 704504 - Capital Lighting, Inc.
Columbus, OH, USA
9302-08 Flush Mounts-Bowl Style
704504
9302-08 Flush Mounts-Bowl Style 704504
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 6 Product Name: Two Lights Flush Mount Fixture UPC: 689716401037 Category: Ceiling Mounts Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 6
Product Name: Two Lights Flush Mount Fixture
UPC: 689716401037
Category: Ceiling Mounts
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704504
Product Name 9302-08 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details