Capital Lighting, Inc. 5679TP/AMBER Pendants-Bowl Style 704489

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 37.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port Product Name: Five Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 37.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port Product Name: Five Light Pendant

Suppliers

Company
Product
Description
Supplier Links
5679TP/AMBER Pendants-Bowl Style - 704489 - Capital Lighting, Inc.
Columbus, OH, USA
5679TP/AMBER Pendants-Bowl Style
704489
5679TP/AMBER Pendants-Bowl Style 704489
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 37.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port Product Name: Five Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 37.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tawny Port
Product Name: Five Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704489
Product Name 5679TP/AMBER Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details