Capital Lighting, Inc. 4209CC/8045 Mid. Chandeliers-Candle 704340

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Copper Claret Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Copper Claret Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4209CC/8045 Mid. Chandeliers-Candle - 704340 - Capital Lighting, Inc.
Columbus, OH, USA
4209CC/8045 Mid. Chandeliers-Candle
704340
4209CC/8045 Mid. Chandeliers-Candle 704340
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Copper Claret Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Copper Claret
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704340
Product Name 4209CC/8045 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details