Capital Lighting, Inc. 9161PD Exterior -Wall Mount 704330

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.25 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: One Light Outdoor Wall Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.25 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: One Light Outdoor Wall Lighting

Suppliers

Company
Product
Description
Supplier Links
9161PD Exterior -Wall Mount - 704330 - Capital Lighting, Inc.
Columbus, OH, USA
9161PD Exterior -Wall Mount
704330
9161PD Exterior -Wall Mount 704330
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.25 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: One Light Outdoor Wall Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 17.25
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ponderosa
Product Name: One Light Outdoor Wall Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704330
Product Name 9161PD Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details