Capital Lighting, Inc. E20004-01 Flush Mounts-Other 704319

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 15.00 Bulb Type: G9 T4 Qty: 18 Wattage: 25 Finish: Polished Chrome Weight: 15.62 Product Name: 18 Light Flush Mount UPC: 845094000082 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 15.00 Bulb Type: G9 T4 Qty: 18 Wattage: 25 Finish: Polished Chrome Weight: 15.62 Product Name: 18 Light Flush Mount UPC: 845094000082 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20004-01 Flush Mounts-Other - 704319 - Capital Lighting, Inc.
Columbus, OH, USA
E20004-01 Flush Mounts-Other
704319
E20004-01 Flush Mounts-Other 704319
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 15.00 Bulb Type: G9 T4 Qty: 18 Wattage: 25 Finish: Polished Chrome Weight: 15.62 Product Name: 18 Light Flush Mount UPC: 845094000082 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 15.00
Bulb
Type: G9 T4
Qty: 18
Wattage: 25
Finish: Polished Chrome
Weight: 15.62
Product Name: 18 Light Flush Mount
UPC: 845094000082
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704319
Product Name E20004-01 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details