Capital Lighting, Inc. E20001-01 Lamps-Accent Lamps 704313

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.50 Length 21.50 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 2.64 Product Name: One Light Table Lamp UPC: 845094000013 Category: Table Lamp Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.50 Length 21.50 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 2.64 Product Name: One Light Table Lamp UPC: 845094000013 Category: Table Lamp Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20001-01 Lamps-Accent Lamps - 704313 - Capital Lighting, Inc.
Columbus, OH, USA
E20001-01 Lamps-Accent Lamps
704313
E20001-01 Lamps-Accent Lamps 704313
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.50 Length 21.50 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 2.64 Product Name: One Light Table Lamp UPC: 845094000013 Category: Table Lamp Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 21.50
Length 21.50
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Polished Chrome
Weight: 2.64
Product Name: One Light Table Lamp
UPC: 845094000013
Category: Table Lamp
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Wire: 96
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704313
Product Name E20001-01 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details