Capital Lighting, Inc. 32700/1 Sconces-Drum Shades 704245

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel and Espresso Wood Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel and Espresso Wood Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32700/1 Sconces-Drum Shades - 704245 - Capital Lighting, Inc.
Columbus, OH, USA
32700/1 Sconces-Drum Shades
704245
32700/1 Sconces-Drum Shades 704245
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel and Espresso Wood Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Steel and Espresso Wood
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704245
Product Name 32700/1 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details