Capital Lighting, Inc. 32709 Mini Pendants-Drum Shades 704241

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel and Espresso Wood Product Name: One Light Mini Pendant Category: Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel and Espresso Wood Product Name: One Light Mini Pendant Category: Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32709 Mini Pendants-Drum Shades - 704241 - Capital Lighting, Inc.
Columbus, OH, USA
32709 Mini Pendants-Drum Shades
704241
32709 Mini Pendants-Drum Shades 704241
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel and Espresso Wood Product Name: One Light Mini Pendant Category: Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel and Espresso Wood
Product Name: One Light Mini Pendant
Category: Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704241
Product Name 32709 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details