Capital Lighting, Inc. E20126-11 Lamps-Table Lamps 704181

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.50 Length 7.50 Bulb Type: G4 T3 Qty: 2 Wattage: 20 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Table Lamp UPC: 845094001911 Category: Table Lamp Glass: Matte White Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.50 Length 7.50 Bulb Type: G4 T3 Qty: 2 Wattage: 20 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Table Lamp UPC: 845094001911 Category: Table Lamp Glass: Matte White Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20126-11 Lamps-Table Lamps - 704181 - Capital Lighting, Inc.
Columbus, OH, USA
E20126-11 Lamps-Table Lamps
704181
E20126-11 Lamps-Table Lamps 704181
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.50 Length 7.50 Bulb Type: G4 T3 Qty: 2 Wattage: 20 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Table Lamp UPC: 845094001911 Category: Table Lamp Glass: Matte White Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 7.50
Length 7.50
Bulb
Type: G4 T3
Qty: 2
Wattage: 20
Finish: Satin Nickel
Weight: 5.5
Product Name: Two Light Table Lamp
UPC: 845094001911
Category: Table Lamp
Glass: Matte White
Shipped Via: UPS
Safety Listing: Dry
Wire: 96
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704181
Product Name E20126-11 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details