Capital Lighting, Inc. E20059-03 Sconces-Pocket 704163

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.86 Product Name: One Light Wall Mount UPC: 845094001010 Category: Wall Sconce Glass: Red Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.86 Product Name: One Light Wall Mount UPC: 845094001010 Category: Wall Sconce Glass: Red Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20059-03 Sconces-Pocket - 704163 - Capital Lighting, Inc.
Columbus, OH, USA
E20059-03 Sconces-Pocket
704163
E20059-03 Sconces-Pocket 704163
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.86 Product Name: One Light Wall Mount UPC: 845094001010 Category: Wall Sconce Glass: Red Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2.86
Product Name: One Light Wall Mount
UPC: 845094001010
Category: Wall Sconce
Glass: Red
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704163
Product Name E20059-03 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details