Capital Lighting, Inc. E20114-21 Mini Pendants-4+Light Cluster 704158

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Length 6.00 Bulb Type: TBD Qty: 7 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Seven Light Pendant UPC: 845094001836 Category: Pendant Glass: Clear/Violet Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Length 6.00 Bulb Type: TBD Qty: 7 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Seven Light Pendant UPC: 845094001836 Category: Pendant Glass: Clear/Violet Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20114-21 Mini Pendants-4+Light Cluster - 704158 - Capital Lighting, Inc.
Columbus, OH, USA
E20114-21 Mini Pendants-4+Light Cluster
704158
E20114-21 Mini Pendants-4+Light Cluster 704158
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Length 6.00 Bulb Type: TBD Qty: 7 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Seven Light Pendant UPC: 845094001836 Category: Pendant Glass: Clear/Violet Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Length 6.00
Bulb
Type: TBD
Qty: 7
Wattage: 20
Finish: Satin Nickel/Polished Chrome
Product Name: Seven Light Pendant
UPC: 845094001836
Category: Pendant
Glass: Clear/Violet
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704158
Product Name E20114-21 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details