Capital Lighting, Inc. E20112-21 Mid. Chandeliers-Glass Down 704155

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Length 6.00 Bulb Type: TBD Qty: 37 Wattage: 10 Finish: Satin Nickel/Polished Chrome Product Name: 37 Light Pendant UPC: 845094001737 Category: Pendant Glass: Clear/Violet Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Length 6.00 Bulb Type: TBD Qty: 37 Wattage: 10 Finish: Satin Nickel/Polished Chrome Product Name: 37 Light Pendant UPC: 845094001737 Category: Pendant Glass: Clear/Violet Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20112-21 Mid. Chandeliers-Glass Down - 704155 - Capital Lighting, Inc.
Columbus, OH, USA
E20112-21 Mid. Chandeliers-Glass Down
704155
E20112-21 Mid. Chandeliers-Glass Down 704155
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Length 6.00 Bulb Type: TBD Qty: 37 Wattage: 10 Finish: Satin Nickel/Polished Chrome Product Name: 37 Light Pendant UPC: 845094001737 Category: Pendant Glass: Clear/Violet Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 6.00
Length 6.00
Bulb
Type: TBD
Qty: 37
Wattage: 10
Finish: Satin Nickel/Polished Chrome
Product Name: 37 Light Pendant
UPC: 845094001737
Category: Pendant
Glass: Clear/Violet
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704155
Product Name E20112-21 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details