Capital Lighting, Inc. E20158-13 Mini Pendants-Cable 704126

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Pendant UPC: 845094002093 Category: Pendant Glass: White Ripple Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Pendant UPC: 845094002093 Category: Pendant Glass: White Ripple Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20158-13 Mini Pendants-Cable - 704126 - Capital Lighting, Inc.
Columbus, OH, USA
E20158-13 Mini Pendants-Cable
704126
E20158-13 Mini Pendants-Cable 704126
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3.96 Product Name: One Light Pendant UPC: 845094002093 Category: Pendant Glass: White Ripple Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 3.96
Product Name: One Light Pendant
UPC: 845094002093
Category: Pendant
Glass: White Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704126
Product Name E20158-13 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details