PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2.64
Product Name: One Light Pendant
UPC: 845094001249
Category: Pendant
Glass: Red
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 704107 |
| Product Name | E20071-03 Mini Pendants-Cable |
| Application | Residential |