Capital Lighting, Inc. 31483 Mid. Chandeliers-Glass Up 704068

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Antique Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Antique Gold

Suppliers

Company
Product
Description
Supplier Links
31483 Mid. Chandeliers-Glass Up - 704068 - Capital Lighting, Inc.
Columbus, OH, USA
31483 Mid. Chandeliers-Glass Up
704068
31483 Mid. Chandeliers-Glass Up 704068
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Antique Gold

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 28.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Weathered Antique Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704068
Product Name 31483 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details