Capital Lighting, Inc. 31602-34 Pendants-Bowl Style 704057

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Blacksmith Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Blacksmith Bronze

Suppliers

Company
Product
Description
Supplier Links
31602-34 Pendants-Bowl Style - 704057 - Capital Lighting, Inc.
Columbus, OH, USA
31602-34 Pendants-Bowl Style
704057
31602-34 Pendants-Bowl Style 704057
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Blacksmith Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 39.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Blacksmith Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704057
Product Name 31602-34 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details