Capital Lighting, Inc. 31456 Flush Mounts-Bowl Style 704026

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Harvest Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Harvest Bronze

Suppliers

Company
Product
Description
Supplier Links
31456 Flush Mounts-Bowl Style - 704026 - Capital Lighting, Inc.
Columbus, OH, USA
31456 Flush Mounts-Bowl Style
704026
31456 Flush Mounts-Bowl Style 704026
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Harvest Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Harvest Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704026
Product Name 31456 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details