Capital Lighting, Inc. 2396CB-DS Exterior -Wall Mount 702834

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
2396CB-DS Exterior -Wall Mount - 702834 - Capital Lighting, Inc.
Columbus, OH, USA
2396CB-DS Exterior -Wall Mount
702834
2396CB-DS Exterior -Wall Mount 702834
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Copper Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Honey Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702834
Product Name 2396CB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details