Capital Lighting, Inc. 2542MT-ES Exterior -Hanging 702806

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2542MT-ES Exterior -Hanging - 702806 - Capital Lighting, Inc.
Columbus, OH, USA
2542MT-ES Exterior -Hanging
702806
2542MT-ES Exterior -Hanging 702806
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Metro Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702806
Product Name 2542MT-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details