Capital Lighting, Inc. 2544MT-DS Exterior -Wall Mount 702801

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
2544MT-DS Exterior -Wall Mount - 702801 - Capital Lighting, Inc.
Columbus, OH, USA
2544MT-DS Exterior -Wall Mount
702801
2544MT-DS Exterior -Wall Mount 702801
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Metro Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702801
Product Name 2544MT-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details