Capital Lighting, Inc. 2544MT-ES Exterior -Wall Mount 702800

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
2544MT-ES Exterior -Wall Mount - 702800 - Capital Lighting, Inc.
Columbus, OH, USA
2544MT-ES Exterior -Wall Mount
702800
2544MT-ES Exterior -Wall Mount 702800
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Extension: 11.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Metro Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702800
Product Name 2544MT-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details