Capital Lighting, Inc. 5-3411-56 Exterior -Wall Mount 702619

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Wall Mount Lantern UPC: 822920118517 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Wall Mount Lantern UPC: 822920118517 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-3411-56 Exterior -Wall Mount - 702619 - Capital Lighting, Inc.
Columbus, OH, USA
5-3411-56 Exterior -Wall Mount
702619
5-3411-56 Exterior -Wall Mount 702619
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Wall Mount Lantern UPC: 822920118517 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 17.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: New Tortoise Shell
Product Name: Three Light Wall Mount Lantern
UPC: 822920118517
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702619
Product Name 5-3411-56 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details