Capital Lighting, Inc. 1904MT-ES Exterior -Wall Mount 702575

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
1904MT-ES Exterior -Wall Mount - 702575 - Capital Lighting, Inc.
Columbus, OH, USA
1904MT-ES Exterior -Wall Mount
702575
1904MT-ES Exterior -Wall Mount 702575
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.00
Extension: 9.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Metro Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Cased Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702575
Product Name 1904MT-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details