Capital Lighting, Inc. 1934RB-ES Exterior -Wall Mount 702568

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.25 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.25 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.75

Suppliers

Company
Product
Description
Supplier Links
1934RB-ES Exterior -Wall Mount - 702568 - Capital Lighting, Inc.
Columbus, OH, USA
1934RB-ES Exterior -Wall Mount
702568
1934RB-ES Exterior -Wall Mount 702568
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.25 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.25
Extension: 10.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702568
Product Name 1934RB-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details