Capital Lighting, Inc. 1932RB-ES Exterior -Hanging 702562

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1932RB-ES Exterior -Hanging - 702562 - Capital Lighting, Inc.
Columbus, OH, USA
1932RB-ES Exterior -Hanging
702562
1932RB-ES Exterior -Hanging 702562
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702562
Product Name 1932RB-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details