PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.00
Extension: 12.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Antiqued Vanilla
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 12.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 702553 |
| Product Name | 1614RB-ES Exterior -Wall Mount |
| Application | Residential; Outdoor |