Capital Lighting, Inc. 1615RB-ES Exterior -Wall Mount 702550

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 28.75 Extension: 15 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 28.75 Extension: 15 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
1615RB-ES Exterior -Wall Mount - 702550 - Capital Lighting, Inc.
Columbus, OH, USA
1615RB-ES Exterior -Wall Mount
702550
1615RB-ES Exterior -Wall Mount 702550
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 28.75 Extension: 15 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 28.75
Extension: 15
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Antiqued Vanilla
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702550
Product Name 1615RB-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details