Capital Lighting, Inc. 1908MT-ES Exterior -Wall Mt./Flush 702544

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
1908MT-ES Exterior -Wall Mt./Flush - 702544 - Capital Lighting, Inc.
Columbus, OH, USA
1908MT-ES Exterior -Wall Mt./Flush
702544
1908MT-ES Exterior -Wall Mt./Flush 702544
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.50
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Metro Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Cased Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702544
Product Name 1908MT-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details