Capital Lighting, Inc. 1-5308-16-8 Large Chandeliers-Candle 702491

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 67.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Tortoise Shell with Silver Product Name: 16 Light Chandelier UPC: 822920124983 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 67.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Tortoise Shell with Silver Product Name: 16 Light Chandelier UPC: 822920124983 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-5308-16-8 Large Chandeliers-Candle - 702491 - Capital Lighting, Inc.
Columbus, OH, USA
1-5308-16-8 Large Chandeliers-Candle
702491
1-5308-16-8 Large Chandeliers-Candle 702491
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 67.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Tortoise Shell with Silver Product Name: 16 Light Chandelier UPC: 822920124983 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 67.50
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Tortoise Shell with Silver
Product Name: 16 Light Chandelier
UPC: 822920124983
Category: Chandelier
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702491
Product Name 1-5308-16-8 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details