Capital Lighting, Inc. 5-3303-56 Exterior -Wall Mount 702452

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.75 Extension: 16.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Light Wall Mount Lantern UPC: 822920119651 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.75 Extension: 16.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Light Wall Mount Lantern UPC: 822920119651 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-3303-56 Exterior -Wall Mount - 702452 - Capital Lighting, Inc.
Columbus, OH, USA
5-3303-56 Exterior -Wall Mount
702452
5-3303-56 Exterior -Wall Mount 702452
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.75 Extension: 16.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Light Wall Mount Lantern UPC: 822920119651 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 36.75
Extension: 16.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: New Tortoise Shell
Product Name: Four Light Wall Mount Lantern
UPC: 822920119651
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702452
Product Name 5-3303-56 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details