Capital Lighting, Inc. KP-5-307-40 Exterior -Ceiling Mount 702255

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Bulb Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Flush Mount UPC: 822920112386 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Bulb Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Flush Mount UPC: 822920112386 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-307-40 Exterior -Ceiling Mount - 702255 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-307-40 Exterior -Ceiling Mount
702255
KP-5-307-40 Exterior -Ceiling Mount 702255
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Bulb Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Flush Mount UPC: 822920112386 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.50
Bulb
Qty: 2
Wattage: 60
Finish: Walnut Patina
Product Name: Two Light Flush Mount
UPC: 822920112386
Category: Outdoor
Glass: Clear Watered
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702255
Product Name KP-5-307-40 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details