Capital Lighting, Inc. 5-8255-56 Exterior -Post/Pier Head 702170

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Light Post Lantern UPC: 822920117459 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Light Post Lantern UPC: 822920117459 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-8255-56 Exterior -Post/Pier Head - 702170 - Capital Lighting, Inc.
Columbus, OH, USA
5-8255-56 Exterior -Post/Pier Head
702170
5-8255-56 Exterior -Post/Pier Head 702170
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Light Post Lantern UPC: 822920117459 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: New Tortoise Shell
Product Name: Four Light Post Lantern
UPC: 822920117459
Category: Outdoor
Glass: Pale Cream Textured
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702170
Product Name 5-8255-56 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details