Capital Lighting, Inc. 60-060 Bathroom Fixtures-Two Lights 702154

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Bronze Product Name: Two Light Vanity UPC: 045923600609 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Bronze Product Name: Two Light Vanity UPC: 045923600609 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-060 Bathroom Fixtures-Two Lights - 702154 - Capital Lighting, Inc.
Columbus, OH, USA
60-060 Bathroom Fixtures-Two Lights
702154
60-060 Bathroom Fixtures-Two Lights 702154
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Bronze Product Name: Two Light Vanity UPC: 045923600609 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Copper Bronze
Product Name: Two Light Vanity
UPC: 045923600609
Category: Vanity
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702154
Product Name 60-060 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details